GMW15674
Polypropylene, 20% Mineral Filled, Heat Resistant, Weatherable, Injection Molding Copolymer
| Organization: | GMW |
| Publication Date: | 1 September 2008 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This standard covers the properties of 20% talc filled, heat resistant, weatherable, injection molding grade polypropylene copolymer.
Material Description. Approved paint systems that can be used on this material are listed in the GM Approved Paint on Parts Systems (APOPS) database.
Symbols. The material abbreviation according to ISO 11469 is >PP/PE-T20<.
Typical Applications. Typical applications include the following: air inlet panel.
Remarks. Not applicable.
Document History