GMW15674

Polypropylene Copolymer - Mineral Filled, Heat Resistant, Weatherable, Injection Molding

inactive
Buy Now
Organization: GMW
Publication Date: 1 November 2018
Status: inactive
Page Count: 5
scope:

Material Description. This standard covers the properties of mineral filled, heat resistant, weatherable, injection moldable grade polypropylene copolymer. 

Symbols. The material abbreviations according to ISO 11469 are shown in Table 1. 

Applicability. Typical applications include the following: air inlet panel.

Document History

October 1, 2020
Polypropylene Copolymer - Mineral Filled, Weatherable, Injection Molding
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW15674
November 1, 2018
Polypropylene Copolymer - Mineral Filled, Heat Resistant, Weatherable, Injection Molding
Material Description. This standard covers the properties of mineral filled, heat resistant, weatherable, injection moldable grade polypropylene copolymer.  Symbols. The material abbreviations...
July 1, 2013
Polypropylene Copolymer - Mineral Filled, Heat Resistant, Weatherable, Injection Molding
This standard covers the properties of talc filled, heat resistant, weatherable, injection molding grade polypropylene copolymer. Material Description. Approved paint systems that can be used on...
September 1, 2008
Polypropylene, 20% Mineral Filled, Heat Resistant, Weatherable, Injection Molding Copolymer
This standard covers the properties of 20% talc filled, heat resistant, weatherable, injection molding grade polypropylene copolymer. Material Description. Approved paint systems that can be used on...

References

Advertisement