ATIS - T1.105.07A

Synchronous Optical Network (SONET) – Sub STS-1 Interface Rates and Formats Specifications (inclusion of N x VT Group Interfaces)

inactive
Organization: ATIS
Publication Date: 1 January 1997
Status: inactive
Page Count: 5
scope:

Introduction

This supplement expands the range of sub STS-1 interfaces to include payloads that are multiples of the VT Group. Specifically, sub STS-1 payloads of N X VT Group shall be allowed with N = 1-5, inclusive. The same single column of Line overhead is used regardless of the value of N that is used. The following modifications should be made to ANSI T1.105.07-1996 to support these additional interfaces.

Document History

T1.105.07A
January 1, 1997
Synchronous Optical Network (SONET) – Sub STS-1 Interface Rates and Formats Specifications (inclusion of N x VT Group Interfaces)
Introduction This supplement expands the range of sub STS-1 interfaces to include payloads that are multiples of the VT Group. Specifically, sub STS-1 payloads of N X VT Group shall be allowed with...
December 20, 1996
Synchronous Optical Network (SONET) - Sub-STS-1 Interface Rates and Formats Specification
A description is not available for this item.
December 1, 1996
Synchronous Optical Network (SONET) – Sub STS-1 Interface Rates and Formats Specification
This document describes the rates, formats, and transport overhead for interfaces referred to as SONET with a rate less than STS-1. Specifically, the additional transport overhead is defined that...
January 1, 1996
Synchronous Optical Network (SONET) - Sub-STS-1 Interface Rates and Formats Specification
A description is not available for this item.
January 1, 1996
Telecommunications - Synchronous Optical Network (SONET) - Sub STS-1 Interface Rates and Formats Specification (Inclusion of N x VT Group Interfaces)
A description is not available for this item.
January 1, 1996
Telecommunications - Synchronous Optical Network (SONET) - Sub STS-1 Interface Rates and Formats Specification (Inclusion of N x VT Group Interfaces)
A description is not available for this item.
Advertisement