ATIS 0900105.07

Synchronous Optical Network (SONET) – Sub STS-1 Interface Rates and Formats Specification

active, Most Current
Buy Now
Organization: ATIS
Publication Date: 1 December 1996
Status: active
Page Count: 38
scope:

This document describes the rates, formats, and transport overhead for interfaces referred to as SONET with a rate less than STS-1. Specifically, the additional transport overhead is defined that allows the transport of virtual tributary (VT) payloads at the VT15 and VT Group level across an interface. The SONET optical interface standard is defined in American National Standard for Telecommunications - Digital hierarchy - Optical interface rates and formats specifications (SONET), ANSI Tl .105-l 995, although the interfaces defined in this document are not restricted to either electrical or optical signals at the physical layer. Specific overhead functions and physical layer definitions are detailed in the normative references as noted in this document.

Document History

January 1, 1997
Synchronous Optical Network (SONET) – Sub STS-1 Interface Rates and Formats Specifications (inclusion of N x VT Group Interfaces)
Introduction This supplement expands the range of sub STS-1 interfaces to include payloads that are multiples of the VT Group. Specifically, sub STS-1 payloads of N X VT Group shall be allowed with...
December 20, 1996
Synchronous Optical Network (SONET) - Sub-STS-1 Interface Rates and Formats Specification
A description is not available for this item.
ATIS 0900105.07
December 1, 1996
Synchronous Optical Network (SONET) – Sub STS-1 Interface Rates and Formats Specification
This document describes the rates, formats, and transport overhead for interfaces referred to as SONET with a rate less than STS-1. Specifically, the additional transport overhead is defined that...
January 1, 1996
Synchronous Optical Network (SONET) - Sub-STS-1 Interface Rates and Formats Specification
A description is not available for this item.
January 1, 1996
Telecommunications - Synchronous Optical Network (SONET) - Sub STS-1 Interface Rates and Formats Specification (Inclusion of N x VT Group Interfaces)
A description is not available for this item.
January 1, 1996
Telecommunications - Synchronous Optical Network (SONET) - Sub STS-1 Interface Rates and Formats Specification (Inclusion of N x VT Group Interfaces)
A description is not available for this item.

References

Advertisement