ISO/IEC 24727-2
Identification cards - Integrated circuit card programming interfaces - Part 2: Generic card interface
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 October 2008 |
| Status: | active |
| Page Count: | 42 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This part of ISO/IEC 24727 defines a generic card interface for integrated circuit cards. This interface is presented as:
- command-response pairs for interoperability,
- card and application capability description and determination.
This part of ISO/IEC 24727 is based on ISO/IEC 7816-4, ISO/IEC 7816-8, ISO/IEC 7816-9, and ISO/IEC 7816-15.
Document History
October 1, 2008
Identification cards - Integrated circuit card programming interfaces - Part 2: Generic card interface Amendment 1
Foreword
ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
ISO/IEC 24727-2
October 1, 2008
Identification cards - Integrated circuit card programming interfaces - Part 2: Generic card interface
This part of ISO/IEC 24727 defines a generic card interface for integrated circuit cards. This interface is presented as:
— command-response pairs for interoperability,
— card and application...