ISO/IEC 24727-2

Identification cards - Integrated circuit card programming interfaces - Part 2: Generic card interface Amendment 1

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 October 2008
Status: active
Page Count: 8
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

Foreword

ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies that are members of ISO or IEC participate in the development of International Standards through technical committees established by the respective organization to deal with particular fields of technical activity. ISO and IEC technical committees collaborate in fields of mutual interest. Other international organizations, governmental and non-governmental, in liaison with ISO and IEC, also take part in the work. In the field of information technology, ISO and IEC have established a joint technical committee, ISO/IEC JTC 1.

International Standards are drafted in accordance with the rules given in the ISO/IEC Directives, Part 2.

The main task of the joint technical committee is to prepare International Standards. Draft International Standards adopted by the joint technical committee are circulated to national bodies for voting. Publication as an International Standard requires approval by at least 75 % of the national bodies casting a vote.

Attention is drawn to the possibility that some of the elements of this document may be the subject of patent rights. ISO and IEC shall not be held responsible for identifying any or all such patent rights.

Amendment 1 to ISO/IEC 24727-2 was prepared by Joint Technical Committee ISO/IEC JTC 1, Information technology, subcommittee SC 17, cards and personal identification.

Document History

ISO/IEC 24727-2
October 1, 2008
Identification cards - Integrated circuit card programming interfaces - Part 2: Generic card interface Amendment 1
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
October 1, 2008
Identification cards - Integrated circuit card programming interfaces - Part 2: Generic card interface
This part of ISO/IEC 24727 defines a generic card interface for integrated circuit cards. This interface is presented as: — command-response pairs for interoperability, — card and application...

References

Advertisement