CSA - CAN/CSA-ISO/IEC 7816-13-08

Identification cards — Integrated circuit cards — Part 13: Commands for application management in a multi-application environment

inactive
Organization: CSA
Publication Date: 1 September 2008
Status: inactive
Page Count: 44
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 7816 specifies commands for application management in a multi-application environment. These commands cover the entire life cycle of applications in a multi-application integrated circuit card, and the commands can be used before and after the card is issued to the cardholder. This part of ISO/IEC 7816 does not cover the implementation within the card and/or the outside world

Document History

CAN/CSA-ISO/IEC 7816-13-08
September 1, 2008
Identification cards — Integrated circuit cards — Part 13: Commands for application management in a multi-application environment
This part of ISO/IEC 7816 specifies commands for application management in a multi-application environment. These commands cover the entire life cycle of applications in a multi-application...
September 1, 2008
Identification cards - Integrated circuit cards - Part 13: Commands for application management in a multi-application environment
This part of ISO/IEC 7816 specifies commands for application management in a multi-application environment. These commands cover the entire life cycle of applications in a multi-application...
January 1, 2008
Identification cards - Integrated circuit cards - Part 13: Commands for application management in a multi-application environment
This part of ISO/IEC 7816 specifies commands for application management in a multi-application environment. These commands cover the entire life cycle of applications in a multi-application...

References

Advertisement