CSA ISO/IEC 7816-13

Identification cards - Integrated circuit cards - Part 13: Commands for application management in a multi-application environment

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 2008
Status: active
Page Count: 40
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 7816 specifies commands for application management in a multi-application environment. These commands cover the entire life cycle of applications in a multi-application integrated circuit card, and the commands can be used before and after the card is issued to the cardholder. This part of ISO/IEC 7816 does not cover the implementation within the card and/or the outside world.

Document History

September 1, 2008
Identification cards — Integrated circuit cards — Part 13: Commands for application management in a multi-application environment
This part of ISO/IEC 7816 specifies commands for application management in a multi-application environment. These commands cover the entire life cycle of applications in a multi-application...
September 1, 2008
Identification cards - Integrated circuit cards - Part 13: Commands for application management in a multi-application environment
This part of ISO/IEC 7816 specifies commands for application management in a multi-application environment. These commands cover the entire life cycle of applications in a multi-application...
CSA ISO/IEC 7816-13
January 1, 2008
Identification cards - Integrated circuit cards - Part 13: Commands for application management in a multi-application environment
This part of ISO/IEC 7816 specifies commands for application management in a multi-application environment. These commands cover the entire life cycle of applications in a multi-application...

References

Advertisement