DIN EN 61300-3-29

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-29: Examinations and measurements - Measurement techniques for characterizing the amplitude of the spectral transfer function of DWDM components (IEC 61300-3-29:2005); German version EN 61300-3-29:2006, Corrigendum to DIN EN 61300-3-29:2006-10; German version CENELEC-Cor. :2006 to EN 61300-3-29:2006

inactive
Buy Now
Organization: DIN
Publication Date: 1 November 2008
Status: inactive
Page Count: 2
ICS Code (Fibre optic interconnecting devices): 33.180.20

Document History

February 1, 2015
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-29: Examinations and measurements - Spectral transfer characteristics of DWDM devices (IEC 61300-3-29:2014); German version EN 61300-3-29:2014
Dieser Teil von IEC 61300 legt zwei grundlegende Messverfahren für die Charakterisierung der spektralen Übertragungsfunktion von DWDM-Filterbauteilen fest. Die Übertragungsfunktionen sind die...
May 1, 2011
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-29: Examinations and measurements - Measurement techniques for characterising the amplitude of the spectral transfer function of DWDM devices (IEC 86B/3182/CD:2011)
A description is not available for this item.
DIN EN 61300-3-29
November 1, 2008
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-29: Examinations and measurements - Measurement techniques for characterizing the amplitude of the spectral transfer function of DWDM components (IEC 61300-3-29:2005); German version EN 61300-3-29:2006, Corrigendum to DIN EN 61300-3-29:2006-10; German version CENELEC-Cor. :2006 to EN 61300-3-29:2006
A description is not available for this item.
October 1, 2006
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-29: Examinations and measurements - Measurement techniques for characterizing the amplitude of the spectral transfer function of DWDM components (IEC 61300-3-29:2005); German version EN 61300-3-29:2006
A description is not available for this item.
Advertisement