ASHRAE STD 118.1
Method of Testing for Rating Commercial Gas, Electric, and Oil Service Water Heating Equipment
| Organization: | ASHRAE |
| Publication Date: | 19 January 2008 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This standard provides test procedures for determining the efficiency and hot water delivery capability of the waterheating equipment to which it applies.
This standard does not apply to gas-fired service waterheating equipment that meets all of the following:
a. has a storage capacity of less than two gallons,
b. is designated to deliver water at a controlled temperature of less than 180°F (82°C), and
c. has an input rating less than 200,000 Btu/h (59 kW).
PURPOSE
The purpose of this standard is to provide test procedures for rating directly heated commercial-service water-heating equipment.
Document History