ASHRAE - 118.1
Method of Testing for Rating Commercial Gas, Electric, and Oil Service Water Heating Equipment
| Organization: | ASHRAE |
| Publication Date: | 31 August 2022 |
| Status: | active |
| Page Count: | 44 |
scope:
This standard provides test procedures for determining the efficiency and hot-water delivery capability of the water heating equipment to which it applies.
This standard applies to electric resistance, heat-pump, natural- and propane-gas-fired, and oil-fired water heating equipment, including hot-water supply boilers, with input ratings less than 12,500,000 Btu/h (3660 kW) that are described by one or more of the following:
a. Gas-fired water heaters with a self-contained, temperature-activate
b. Oil-fired water heaters with a self-contained, temperature-activate
c. Electric resistance water heaters with a primary self-contained, temperature-activate
d. Gas-fired water heaters with a self-contained, flow-activated primary operating control and requiring water flow for heating, with rated input greater than 200,000 Btu/h (58.6 kW). Flow sensing may be based on physical flow measurement or interpretation of a temperature measurement as flow.
e. Oil-fired water heaters with a self-contained, flow-activated primary operating control and requiring water flow for heating, with rated input greater than 210,000 Btu/h (61.5 kW). Flow sensing may be based on physical flow measurement or interpretation of a temperature measurement as flow.
f. Electric resistance water heaters with a self-contained, flow-activated primary control and requiring water flow for heating, with rated input greater than 58.6 kW.
g. Gas-fired water heaters with a remote temperature-activate
h. Oil-fired water heaters with a remote temperature-activate
i. Electric resistance water heaters with a remote temperature-activate
j. Air-source, water-source, and direct geoexchange heat-pump water heaters, with rated input greater than 12 kW for electric vapor-compression heat pumps, or with rated input greater than 20,000 Btu/h (5.9 kW) for gas-fired heat pumps.
k. Water heaters designed to deliver water at a controlled temperature greater than 180°F (82°C).
l. Water heaters with three-phase electrical supply.
m. Water heaters with rated storage capacity greater than 120 gal (454 L).
n. Gas-fired or oil-fired hot-water supply boilers with rated input equal to or greater than 300,000 Btu/h (87.9kW).
PURPOSE
The purpose of this standard is to provide test procedures for rating directly heated commercial service water heating equipment.
Document History