TIA-455-176

FOTP-176 IEC-60793-1-20 Optical Fibres – Part 1-20: Measurement Methods and Test Procedures – Fibre Geometry

inactive
Buy Now
Organization: TIA
Publication Date: 21 May 2003
Status: inactive
Page Count: 38
scope:

This part of IEC 60793 establishes uniform requirements for measuring the geometrical characteristics of uncoated optical fibres.

The geometrical characteristics of uncoated optical fibres are fundamental values and are necessary for carrying out subsequent procedures such as handling, splicing, connectorization, cabling and measurements.

Document History

December 3, 2020
IEC-60793-1-20 Optical Fibres - Part 1-20: Measurement Methods and Test Procedures- Fibre Geometry
This part of IEC 60793 establishes uniform requirements for measuring the geometrical characteristics of uncoated optical fibres. The geometry of uncoated optical fibres directly affect splicing,...
TIA-455-176
May 21, 2003
FOTP-176 IEC-60793-1-20 Optical Fibres – Part 1-20: Measurement Methods and Test Procedures – Fibre Geometry
This part of IEC 60793 establishes uniform requirements for measuring the geometrical characteristics of uncoated optical fibres. The geometrical characteristics of uncoated optical fibres are...
May 26, 1993
FOTP-176 Method for Measuring Optical Fiber Cross-Sectional Geometry by Automated Grey-Scale Analysis
This is a procedure that can be used to measure all key parameters of optical fiber cross-sectional geometry, with the exception of core diameter. (Core diameter measurements may be made, however,...

References

Advertisement