TIA-455-176
IEC-60793-1-20 Optical Fibres - Part 1-20: Measurement Methods and Test Procedures- Fibre Geometry
active, Most Current
Buy Now
| Organization: | TIA |
| Publication Date: | 3 December 2020 |
| Status: | active |
| Page Count: | 52 |
scope:
This part of IEC 60793 establishes uniform requirements for measuring the geometrical characteristics of uncoated optical fibres.
The geometry of uncoated optical fibres directly affect splicing, connectorization and cabling and so are fundamental parameters requiring careful specification, quality control, and thus measurement.
Document History
TIA-455-176
December 3, 2020
IEC-60793-1-20 Optical Fibres - Part 1-20: Measurement Methods and Test Procedures- Fibre Geometry
This part of IEC 60793 establishes uniform requirements for measuring the geometrical characteristics of uncoated optical fibres.
The geometry of uncoated optical fibres directly affect splicing,...
May 21, 2003
FOTP-176 IEC-60793-1-20 Optical Fibres – Part 1-20: Measurement Methods and Test Procedures – Fibre Geometry
This part of IEC 60793 establishes uniform requirements for measuring the geometrical characteristics of uncoated optical fibres.
The geometrical characteristics of uncoated optical fibres are...
May 26, 1993
FOTP-176 Method for Measuring Optical Fiber Cross-Sectional Geometry by Automated Grey-Scale Analysis
This is a procedure that can be used to measure all key parameters of optical fiber cross-sectional geometry, with the exception of core diameter. (Core diameter measurements may be made, however,...