ISO 18921
Imaging materials - Compact discs (CD-ROM) - Method for estimating the life expectancy based on the effects of temperature and relative humidity
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 15 October 2008 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Optical storage devices): | 35.220.30 |
| ICS Code (Other standards related to photography): | 37.040.99 |
scope:
This International Standard specifies a test method for estimating the life expectancy (LE) of information stored on compact disc (CD-ROM) media, including CD audio, but excluding recordable media. Only the effects of temperature and relative humidity on the media are considered.
Document History
ISO 18921
October 15, 2008
Imaging materials - Compact discs (CD-ROM) - Method for estimating the life expectancy based on the effects of temperature and relative humidity
This International Standard specifies a test method for estimating the life expectancy (LE) of information stored on compact disc (CD-ROM) media, including CD audio, but excluding recordable media....
April 15, 2002
Imaging Materials Compact Discs (CD-ROM) Method for Estimating the Life Expectancy Based on the Effects of Perature and Relative Humidity
A description is not available for this item.