BSI - BS ISO 13921

Aerospace - Screws, 100 degrees reduced countersunk head, internal offset cruciform ribbed or unribbed drive, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 100 MPa - Dimensions

active, Most Current
Buy Now
Organization: BSI
Publication Date: 31 October 2008
Status: active
Page Count: 14
ICS Code (Bolts, screws, studs): 49.030.20

Document History

BS ISO 13921
October 31, 2008
Aerospace - Screws, 100 degrees reduced countersunk head, internal offset cruciform ribbed or unribbed drive, normal shank, short or medium length MJ threads, metallic material, coated or uncoated, strength classes less than or equal to 1 100 MPa - Dimensions
A description is not available for this item.

References

Advertisement