AWWA C512

Air-Release, Air/Vacuum, and Combination Air Valves for Waterworks Service

inactive
Buy Now
Organization: AWWA
Publication Date: 24 June 2007
Status: inactive
Page Count: 24
scope:

This standard describes ½‑in. (13‑mm) through 6-in. (150-mm) air‑release valves and ½-in. (13‑mm) through 20-in. (500-mm) air/vacuum and combination air valves having gray cast‑iron or ductile‑iron bodies and covers. The valves are designed for use in water systems with maximum working pressures of 300 psig (2,070 kPa [gauge]) and water temperatures ranging from above freezing to a maximum of 125°F (52°C).

Purpose

The purpose of this standard is to provide the minimum requirements for air-release valves, air/vacuum valves, and combination air valves for water supply service, including material, design, inspection, testing, marking, handling, and packaging for shipment.

Document History

June 7, 2015
Air-Release, Air/Vacuum, and Combination Air Valves for Water and Wastewater Service
This standard describes ½-in. (13-mm) through 6-in. (150-mm) air-release valves and ½-in. (13-mm) through 20-in. (500-mm) air/vacuum valves and combination air valves having gray cast-iron,...
AWWA C512
June 24, 2007
Air-Release, Air/Vacuum, and Combination Air Valves for Waterworks Service
This standard describes ½‑in. (13‑mm) through 6-in. (150-mm) air‑release valves and ½-in. (13‑mm) through 20-in. (500-mm) air/vacuum and combination air valves having gray cast‑iron or ductile‑iron...
June 13, 2004
Air Release, Air/ Vacuum, and Combination Air Valves for Waterworks Service
A description is not available for this item.
June 20, 1999
Air Release, Air/ Vacuum, and Combination Air Valves for Waterworks Service
A description is not available for this item.
January 1, 1992
Air-Release, Air/ Vacuum, and Combination Air Valves for Waterworks Service
A description is not available for this item.

References

Advertisement