AWWA - C512

Air-Release, Air/ Vacuum, and Combination Air Valves for Waterworks Service

inactive
Organization: AWWA
Publication Date: 1 January 1992
Status: inactive
Page Count: 16

Document History

June 7, 2015
Air-Release, Air/Vacuum, and Combination Air Valves for Water and Wastewater Service
This standard describes ½-in. (13-mm) through 6-in. (150-mm) air-release valves and ½-in. (13-mm) through 20-in. (500-mm) air/vacuum valves and combination air valves having gray cast-iron,...
June 24, 2007
Air-Release, Air/Vacuum, and Combination Air Valves for Waterworks Service
This standard describes ½‑in. (13‑mm) through 6-in. (150-mm) air‑release valves and ½-in. (13‑mm) through 20-in. (500-mm) air/vacuum and combination air valves having gray cast‑iron or ductile‑iron...
June 13, 2004
Air Release, Air/ Vacuum, and Combination Air Valves for Waterworks Service
A description is not available for this item.
June 20, 1999
Air Release, Air/ Vacuum, and Combination Air Valves for Waterworks Service
A description is not available for this item.
C512
January 1, 1992
Air-Release, Air/ Vacuum, and Combination Air Valves for Waterworks Service
A description is not available for this item.
Advertisement