ISO 5951

Hot-rolled steel sheet of higher yield strength with improved formability

inactive
Buy Now
Organization: ISO
Publication Date: 15 August 2008
Status: inactive
Page Count: 14
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This International Standard applies to all grades of continuously hot-rolled steel sheet of higher yield strength with improved formability. The steel is killed, made according to a fine grain practice and has a suitable chemical composition, including microalloying elements, to provide improved formability. The product is intended for the fabrication of parts requiring better formability than is provided by normal high yield strength steel sheet. It is generally used in the delivered condition.

Because of the combination of higher strength and improved formability, it is possible to obtain savings in mass along with better weldability.

This product is commonly produced in the range of thicknesses of 1 mm to 6 mm and in widths of 600 mm and over, in coils and cut lengths.

Hot-rolled sheet less than 600 mm wide may be slit from wide sheet and will be considered as sheet.

NOTE  Hot-rolled sheet up to but not including 3 mm in thickness is commonly known as sheet. Hot-rolled sheet 3 mm and over in thickness is commonly known as either "sheet" or "plate"

This International Standard does not cover steel intended for boilers or pressure vessels, steels designated as commercial quality or drawing quality (covered in ISO 3573), steels designated as weathering steels, having increased atmospheric corrosion resistance, or lower yield strength steels having less formability compared with those in this International Standard (covered in ISO 4995 and ISO 4996).

Document History

June 1, 2013
Hot-rolled steel sheet of higher yield strength with improved formability
This International Standard applies to all grades of hot-rolled steel sheet of higher yield strength with improved formability. The steel is killed, made according to a fine grain practice and has a...
ISO 5951
August 15, 2008
Hot-rolled steel sheet of higher yield strength with improved formability
This International Standard applies to all grades of continuously hot-rolled steel sheet of higher yield strength with improved formability. The steel is killed, made according to a fine grain...
October 15, 2001
Hot-Rolled Steel Sheet of Higher Yield Strength with Improved Formability
This International Standard applies to continuously hot-rolled steel sheet of higher yield strength with improved formability in the grades listed in Table 1. The steel is killed, made according to a...
January 1, 1993
Hot-Rolled Steel Sheet of Higher Yield Strength with Improved Formability Second Edition; (Corrected and Reprinted - 1994)
A description is not available for this item.

References

Advertisement