ISO 5951

Hot-rolled steel sheet of higher yield strength with improved formability

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2013
Status: active
Page Count: 14
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

This International Standard applies to all grades of hot-rolled steel sheet of higher yield strength with improved formability. The steel is killed, made according to a fine grain practice and has a suitable chemical composition, including microalloying elements, to provide improved formability. The product is intended for the fabrication of parts requiring better formability than is provided by normal high yield strength steel sheet. It is generally used in the delivered conditions.

Because of the combination of higher strength and improved formability, it is possible to obtain savings in mass along with better weldability.

This International Standard does not cover steel intended for boilers or pressure vessels, steels designated as commercial quality or drawing quality (covered in ISO 3573), steels designated as weathering steels, having increased atmospheric corrosion resistance, or lower yield strength steels having less formability compared with those in this International Standard (covered in ISO 4995 and ISO 4996).

Document History

ISO 5951
June 1, 2013
Hot-rolled steel sheet of higher yield strength with improved formability
This International Standard applies to all grades of hot-rolled steel sheet of higher yield strength with improved formability. The steel is killed, made according to a fine grain practice and has a...
August 15, 2008
Hot-rolled steel sheet of higher yield strength with improved formability
This International Standard applies to all grades of continuously hot-rolled steel sheet of higher yield strength with improved formability. The steel is killed, made according to a fine grain...
October 15, 2001
Hot-Rolled Steel Sheet of Higher Yield Strength with Improved Formability
This International Standard applies to continuously hot-rolled steel sheet of higher yield strength with improved formability in the grades listed in Table 1. The steel is killed, made according to a...
January 1, 1993
Hot-Rolled Steel Sheet of Higher Yield Strength with Improved Formability Second Edition; (Corrected and Reprinted - 1994)
A description is not available for this item.

References

Advertisement