ISO/IEC 11002
Information technology – Multipath management (API)
| Organization: | ISO |
| Publication Date: | 1 July 2008 |
| Status: | active |
| Page Count: | 90 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This International Standard provides management interfaces to standard capabilities defined in ISO/IEC 14776-453 (SPC-3) and common vendor-specific extensions to the standard capabilities. The intended audience is vendors that deliver drivers that provide these capabilities. This standard relates to SCSI multipathing features and excludes multipathing between interconnect devices (such as Fibre Channel switches) and transport specific multipathing (such as iSCSI multiple connections per session).
Document History