AWWA C228
Stainless-Steel Pipe Flanges for Water Service—Sizes 2 In. Through 72 In. (50 mm Through 1,800 mm)
inactive
Buy Now
| Organization: | AWWA |
| Publication Date: | 27 January 2008 |
| Status: | inactive |
| Page Count: | 28 |
scope:
This standard describes stainless-steel ring-type slip-on flanges and blind flanges for use in conjunction with stainless-steel pipe used in facilities of waterworks service.
Purpose
The purpose of this standard is to provide minimum material requirements and dimensions for a variety of stainless-steel flanges for attachment to stainless-steel piping systems.
Document History
January 24, 2019
Stainless-Steel Pipe Flange Joints for Water Service—Sizes 2 In. Through 72 In. (50 mm Through 1,800 mm)
The purpose of this standard is to provide minimum material requirements and dimensions for a variety of stainless-steel flanges for attachment to stainlesssteel piping systems.
Flanges covered in...
June 8, 2014
Stainless-Steel Pipe Flange Joints for Water Service-Sizes 2 In. Through 72 In. (50 mm Through 1,800 mm)
This standard describes stainless-steel ring-type slip-on flanges and blind flanges for use in conjunction with stainless-steel pipe used in facilities of waterworks service.
Purpose
The purpose of...
AWWA C228
January 27, 2008
Stainless-Steel Pipe Flanges for Water Service—Sizes 2 In. Through 72 In. (50 mm Through 1,800 mm)
This standard describes stainless-steel ring-type slip-on flanges and blind flanges for use in conjunction with stainless-steel pipe used in facilities of waterworks service.
Purpose
The purpose of...