AWWA C228

Stainless-Steel Pipe Flange Joints for Water Service-Sizes 2 In. Through 72 In. (50 mm Through 1,800 mm)

inactive
Buy Now
Organization: AWWA
Publication Date: 8 June 2014
Status: inactive
Page Count: 28
scope:

This standard describes stainless-steel ring-type slip-on flanges and blind flanges for use in conjunction with stainless-steel pipe used in facilities of waterworks service.

Purpose

The purpose of this standard is to provide minimum material requirements and dimensions for a variety of stainless-steel flanges for attachment to stainless steel piping systems.

Document History

January 24, 2019
Stainless-Steel Pipe Flange Joints for Water Service—Sizes 2 In. Through 72 In. (50 mm Through 1,800 mm)
The purpose of this standard is to provide minimum material requirements and dimensions for a variety of stainless-steel flanges for attachment to stainlesssteel piping systems. Flanges covered in...
AWWA C228
June 8, 2014
Stainless-Steel Pipe Flange Joints for Water Service-Sizes 2 In. Through 72 In. (50 mm Through 1,800 mm)
This standard describes stainless-steel ring-type slip-on flanges and blind flanges for use in conjunction with stainless-steel pipe used in facilities of waterworks service. Purpose The purpose of...
January 27, 2008
Stainless-Steel Pipe Flanges for Water Service—Sizes 2 In. Through 72 In. (50 mm Through 1,800 mm)
This standard describes stainless-steel ring-type slip-on flanges and blind flanges for use in conjunction with stainless-steel pipe used in facilities of waterworks service. Purpose The purpose of...

References

Advertisement