DS/EN ISO 10438-3 CD-ROM

Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 3: General-purpose oil systems

active, Most Current
Buy Now
Organization: DS
Publication Date: 26 February 2008
Status: active
Page Count: 11
ICS Code (Processing equipment): 75.180.20
scope:

This part of ISO 10438, in conjunction with ISO 10438-1, specifies requirements for oil systems for generalpurpose applications. These oil systems can provide lubrication oil, but not seal oil and can serve equipment such as compressors, gears, pumps and drivers.
NOTE The term "general-purpose" is defined in ISO 10438-1.

Document History

DS/EN ISO 10438-3 CD-ROM
February 26, 2008
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 3: General-purpose oil systems
This part of ISO 10438, in conjunction with ISO 10438-1, specifies requirements for oil systems for generalpurpose applications. These oil systems can provide lubrication oil, but not seal oil and...
May 21, 2006
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 3: General-purpose oil systems
A description is not available for this item.
March 29, 2004
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 3: General-purpose oil systems
This part of ISO 10438 specifies requirements for oil systems supplying lubricating oil to machines in generalpurpose applications for use in the petroleum, petrochemical and natural gas industries...
Advertisement