DS/EN ISO 10438-3
Petroleum, petrochemical and natural gas industries - Lubrication, shaft-sealing and control-oil systems and auxiliaries - Part 3: General-purpose oil systems
| Organization: | DS |
| Publication Date: | 29 March 2004 |
| Status: | inactive |
| Page Count: | 50 |
| ICS Code (Processing equipment): | 75.180.20 |
scope:
This part of ISO 10438 specifies requirements for oil systems supplying lubricating oil to machines in generalpurpose applications for use in the petroleum, petrochemical and natural gas industries as well as in other industries by agreement. It is intended to be used in conjunction with ISO 10438-1. ISO 10438 in its entirety specifies requirements for lubrication systems, oil-type shaft-sealing systems, self-acting gas seal systems, control-oil systems and other auxiliaries for general- or special-purpose applications. These systems can serve equipment such as compressors, gears, pumps and drivers. General-purpose applications are limited to lubrication systems. None of the parts of ISO 10438 is applicable to internal combustion engines.
Document History