DS/ENV 1894

Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of shear strength by compression loading of notched specimens

inactive, Most Current
Organization: DS
Publication Date: 15 January 1997
Status: inactive
Page Count: 15
ICS Code (Advanced ceramics): 81.060.30
scope:

This ENV 1894 specifies the conditions for determination of the interlaminar shear strength of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2000°C under vacuum or a gas atmosphere which is inert to the material under test, by loading of notched specimens in compression.

Document History

DS/ENV 1894
January 15, 1997
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of shear strength by compression loading of notched specimens
This ENV 1894 specifies the conditions for determination of the interlaminar shear strength of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2000°C...
January 15, 1997
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of shear strength by compression loading of notched specimens
A description is not available for this item.

References

Advertisement