DS/EN 1894
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of shear strength by compression loading of notched specimens
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 26 May 2005 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Advanced ceramics): | 81.060.30 |
scope:
This document specifies the conditions for determination of the inter-laminar shear strength of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2000°C under a vacuum, or a gas atmosphere, which is inert to the material under test, by loading of notched specimens in compression.
Document History
DS/EN 1894
May 26, 2005
Advanced technical ceramics - Mechanical properties of ceramic composites at high temperature under inert atmosphere - Determination of shear strength by compression loading of notched specimens
This document specifies the conditions for determination of the inter-laminar shear strength of ceramic matrix composite materials with continuous fibre reinforcement for temperatures up to 2000°C...