DS/EN 15377-2
Heating systems in buildings - Design of embedded water based surface heating and cooling systems - Part 2: Design, dimensioning and installation
| Organization: | DS |
| Publication Date: | 7 August 2008 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
This European Standard is applicable to water based surface heating and cooling systems in buildings as defined in EN 15377-1. Physiological limitations are taken into account when specifying the maximum and minimum surface temperature. The design is based on performance characteristic curves and limit curves calculated in accordance with EN 15377-1 and EN 1264. Design considerations for heating and cooling systems are specified.
Document History