DS/EN 302208-2 V1.2.1
Electromagnetic compatibility and Radio spectrum Matters (ERM); Radio Frequency Identification Equipment operating in the band 865 MHz to 868 MHz with power levels up to 2 W; Part 2: Harmonized EN covering essential requirements of Article 3.2 of the R&TTE Directive
| Organization: | DS |
| Publication Date: | 15 June 2008 |
| Status: | active |
scope:
The present document applies to RFID interrogators and tags operating together as a system. The interrogators transmit in four specified channels of 200 kHz each using a modulated carrier. The tags preferably respond with a modulated signal in the adjacent low power channels. Interrogators may be used with either integral or external antennas. The present document applies to RFID interrogators used in conjunction with their RFID transponders (tags). The interrogators operate in the dense interrogator mode in 200 kHz channels using a modulated carrier. The tags respond in the adjacent channels with a modulated signal. Interrogators may be used with either integral or external antennas. The types of equipment covered by the present document are as follows: - fixed interrogators; - portable interrogators; - batteryless tags; - battery assisted tags; - battery powered tags.
Document History