DS/EN 302208-2 V1.1.1

Electromagnetic compatibility and Radio spectrum Matters (ERM); Radio Frequency Identification Equipment operating in the band 865 MHz to 868 MHz with power levels up to 2 W; Part 2: Harmonized EN under article 3.2 of the R&TTE Directive

active
Organization: DS
Publication Date: 13 October 2004
Status: active
ICS Code (Telecommunications in general): 33.020
scope:

The present document covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics that may be required by a user, nor does it necessarily represent the optimum performance achievable. Radio frequency identification equipment covered within the present document are considered by definition short-range devices. The power limits for frequency bands will be found in the current version of CEPT/ERC/REC 70-03 [2] (or national regulations). The present document applies to RFID interrogators used in conjunction with their RFID transponders (tags). The interrogators operate within 200 kHz sub-bands using a modulated carrier. The tags respond with a modulated signal. Interrogators may be used with either integral or external antennas. ElectroMagnetic Compatibility (EMC) requirements are covered by EN 301 489-1 [3] and EN 301 489-3 [6].

Document History

January 4, 2012
Electromagnetic compatibility and Radio spectrum Matters (ERM); Radio Frequency Identification Equipment operating in the band 865 MHz to 868 MHz with power levels up to 2 W; Part 2: Harmonized EN covering the essential requirements of article 3.2 of the R&TTE Directive
The present document applies to RFID interrogators and tags operating together as a system. The interrogators transmit in four specified channels of 200 kHz each using a modulated carrier. The tags...
April 19, 2010
Electromagnetic compatibility and Radio spectrum Matters (ERM); Radio Frequency Identification Equipment operating in the band 865 MHz to 868 MHz with power levels up to 2 W; Part 2: Harmonized EN covering essential requirements of article 3.2 of the R&TTE Directive
The present document applies to RFID interrogators and tags operating together as a system. The interrogators transmit in four specified channels of 200 kHz each using a modulated carrier. The tags...
June 15, 2008
Electromagnetic compatibility and Radio spectrum Matters (ERM); Radio Frequency Identification Equipment operating in the band 865 MHz to 868 MHz with power levels up to 2 W; Part 2: Harmonized EN covering essential requirements of Article 3.2 of the R&TTE Directive
The present document applies to RFID interrogators and tags operating together as a system. The interrogators transmit in four specified channels of 200 kHz each using a modulated carrier. The tags...
DS/EN 302208-2 V1.1.1
October 13, 2004
Electromagnetic compatibility and Radio spectrum Matters (ERM); Radio Frequency Identification Equipment operating in the band 865 MHz to 868 MHz with power levels up to 2 W; Part 2: Harmonized EN under article 3.2 of the R&TTE Directive
The present document covers the minimum characteristics considered necessary in order to make the best use of the available frequencies. It does not necessarily include all the characteristics that...
Advertisement