DS/EN 61347-1/A1

Lamp controlgear - Part 1: General and safety requirements

inactive
Organization: DS
Publication Date: 16 May 2008
Status: inactive
Page Count: 14
ICS Code (Other standards related to lamps): 29.140.99
scope:

This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also covers lamp controlgear for lamps which are not yet standardized. Tests dealt with in this standard are type tests. Requirements for testing individual lamp controlgear during production are not included. Requirements for semi-luminaires are given in IEC 60598-1 (see definition 1.2.60). In addition to the requirements given in this Part 1 of IEC 61347, Annex B sets out general and safety requirements applicable to thermally protected lamp controlgear. Annex C sets out additional general and safety requirements as they apply to electronic lamp controlgear with means of protection against overheating. Additional requirements for built-in ballasts with double or reinforced insulation are given in Annex I.

Document History

January 11, 2021
Lamp controlgear – Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
May 27, 2015
Lamp controlgear - Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
March 13, 2013
Lamp controlgear - Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
March 18, 2011
Lamp controlgear - Part 1: General and safety requirements
La présente partie de la CEI 61347 spécifie les exigences générales et les exigences de sécurité pour les appareillages de lampes destinés à être utilisés sur des alimentations à courant continu...
July 15, 2008
Lamp controlgear - Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
July 15, 2008
Lamp controlgear - Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
DS/EN 61347-1/A1
May 16, 2008
Lamp controlgear - Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
November 10, 2006
Interpretation sheet 1 - Lamp controlgear - Part 1: General and safety requirements
This part of 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or up to 1 000 V at 50 Hz or 60 Hz. This standard also covers lamp...
August 19, 2003
Lamp controlgear - Part 1: General and safety requirements
This part of 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or up to 1 000 V at 50 Hz or 60 Hz. This standard also covers lamp...
May 14, 2001
Lamp controlgear - Part 1: General and safety requirements
This part of 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or up to 1 000 V at 50 Hz or 60 Hz. This standard also covers lamp...
Lamp controlgear – Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
Lamp controlgear - Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
Lamp controlgear -- Part 1: General and safety requirements
Replace the fifth, sixth and seventh paragraphs by the following new paragraph: Particular requirements for controlgears providing safety extra low voltage (from now on SELV) are given in Annex L.
Lamp controlgear - Part 1: General and safety requirements
Replace the following sentences: In addition to the requirements given in this Part 1 of IEC 61347, Annex B sets out general and safety requirements applicable to thermally protected lamp...
Lamp controlgear - Part 1: General and safety requirements
IEC 61347-1:2007+A1:2010 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. The technical...
Lamp controlgear - Part 1: General and safety requirements
This part of IEC 61347 specifies general and safety requirements for lamp controlgear for use on d.c. supplies up to 250 V and/or a.c. supplies up to 1 000 V at 50 Hz or 60 Hz. This standard also...
Advertisement