DSF/EN 61347-1/FprA2
Lamp controlgear - Part 1: General and safety requirements
| Organization: | DS |
| Status: | inactive |
| Page Count: | 37 |
| ICS Code (Other standards related to lamps): | 29.140.99 |
scope:
Replace the following sentences: In addition to the requirements given in this Part 1 of IEC 61347, Annex B sets out general and safety requirements applicable to thermally protected lamp controlgear. Annex C sets out additional general and safety requirements as they apply to electronic lamp controlgear with means of protection against overheating. Additional requirements for built-in ballasts with double or reinforced insulation are given in Annex I. Add the following sentence: Particular requirements for controlgears providing Safety Extra Low Voltage (from now on SELV) are given in Annex L.
Document History