DSF/ISO/IEC FCD 18045

Information technology - Security techniques - Methodology for IT security evaluation

pending, Most Current
Organization: DS
Status: pending
Page Count: 298
ICS Code (Information coding): 35.040
scope:

This International Standard is a companion document to the evaluation criteria for IT security defined in
ISO/IEC 15408. It defines the minimum actions to be performed by an evaluator in order to conduct an
ISO/IEC 15408 evaluation, using the criteria and evaluation evidence defined in ISO/IEC 15408.
This International Standard does not define evaluator actions for certain high assurance ISO/IEC 15408
components, where there is as yet no generally agreed guidance.

Document History

DSF/ISO/IEC FCD 18045
Information technology - Security techniques - Methodology for IT security evaluation
This International Standard is a companion document to the evaluation criteria for IT security defined in ISO/IEC 15408. It defines the minimum actions to be performed by an evaluator in order to...

References

Advertisement