DSF/ISO/IEC 7816-15/CD Amd 2
Error corrections and extensions for multi-application environments
pending
| Organization: | DS |
| Status: | pending |
| Page Count: | 14 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
No scope available
Document History
May 28, 2018
Identification cards – Integrated circuit cards – Part 15: Cryptographic information application AMENDMENT 1
ISO/IEC 7816-15:2016 specifies an application in a card. This application contains information on cryptographic functionality. This part of ISO/IEC 7816 defines a common syntax and format for the...
May 20, 2016
Identification cards – Integrated circuit cards – Part 15: Cryptographic information application
ISO/IEC 7816-15:2016 specifies an application in a card. This application contains information on cryptographic functionality. This part of ISO/IEC 7816 defines a common syntax and format for the...
March 9, 2009
Identification cards – Integrated circuit cards with contacts – Part 15: Cryptographic information application
The amendment contains error corrections and extensions for multi-application environments. This part of ISO/IEC 7816 specifies an application in a card. This application contains information on...
November 27, 2007
Identification cards – Integrated circuit cards with contacts – Part 15: Cryptographic information application – Amendment 1: Examples of the use of the cryptographic information application
Identification cards — Integrated circuit cards — Part 15: Cryptographic information application AMENDMENT 1: Examples of the use of the cryptographic information application
November 30, 2006
Identification cards – Integrated circuit cards with contacts – Part 15: Cryptographic information application
This part of ISO/IEC 7816 specifies an application in a card. This application contains information on cryptographic functionality. This part of ISO/IEC 7816 defines a common syntax and format for...
June 2, 2004
Identification cards – Integrated circuit cards with contacts – Part 15: Cryptographic information application
This part of ISO/IEC 7816 specifies an application in a card. This application contains information on cryptographic functionality. This part of ISO/IEC 7816 defines a common syntax and format for...
DSF/ISO/IEC 7816-15/CD Amd 2
Error corrections and extensions for multi-application environments
No scope available