DS/ISO/IEC 7816-15

Identification cards – Integrated circuit cards with contacts – Part 15: Cryptographic information application

inactive
Organization: DS
Publication Date: 2 June 2004
Status: inactive
Page Count: 79
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 7816 specifies an application in a card. This application contains information on cryptographic functionality. This part of ISO/IEC 7816 defines a common syntax and format for the cryptographic information and mechanisms to share this information whenever appropriate. The opbjectives of this part of ISO/IEC 7816 are to: - facilitate interoperability among components running on various platforms (platform neutral); - enable applications in the outside world to take advantage of products and components from multiple manufactures (vendor neutral); - enable the use of advances in technology without rewriting application-level software (application neutral): and - maintain consistency with existing, related standards while expanding upon them only where necessary and practical.

Document History

May 28, 2018
Identification cards – Integrated circuit cards – Part 15: Cryptographic information application AMENDMENT 1
ISO/IEC 7816-15:2016 specifies an application in a card. This application contains information on cryptographic functionality. This part of ISO/IEC 7816 defines a common syntax and format for the...
May 20, 2016
Identification cards – Integrated circuit cards – Part 15: Cryptographic information application
ISO/IEC 7816-15:2016 specifies an application in a card. This application contains information on cryptographic functionality. This part of ISO/IEC 7816 defines a common syntax and format for the...
Identification cards – Integrated circuit cards with contacts – Part 15: Cryptographic information application
The amendment contains error corrections and extensions for multi-application environments. This part of ISO/IEC 7816 specifies an application in a card. This application contains information on...
November 27, 2007
Identification cards – Integrated circuit cards with contacts – Part 15: Cryptographic information application – Amendment 1: Examples of the use of the cryptographic information application
Identification cards — Integrated circuit cards — Part 15: Cryptographic information application AMENDMENT 1: Examples of the use of the cryptographic information application
November 30, 2006
Identification cards – Integrated circuit cards with contacts – Part 15: Cryptographic information application
This part of ISO/IEC 7816 specifies an application in a card. This application contains information on cryptographic functionality. This part of ISO/IEC 7816 defines a common syntax and format for...
DS/ISO/IEC 7816-15
June 2, 2004
Identification cards – Integrated circuit cards with contacts – Part 15: Cryptographic information application
This part of ISO/IEC 7816 specifies an application in a card. This application contains information on cryptographic functionality. This part of ISO/IEC 7816 defines a common syntax and format for...
Error corrections and extensions for multi-application environments
No scope available
Advertisement