DSF/FprEN 60079-25

Explosive atmospheres -- Part 25: Intrinsically safe systems

inactive
Organization: DS
Status: inactive
Page Count: 74
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

This part of IEC 60079 contains the specific requirements for construction and assessment of intrinsically safe electrical systems, type of protection "i", intended for use, as a whole or in part, in locations in which the use of Group I, II or III apparatus is required. NOTE This standard is intended for use by the designer of the system who may be a manufacturer, a specialist consultant or a member of the end-user's staff. This standard supplements and modifies the general requirements of IEC 60079-0 and the intrinsic safety standard IEC 60079-11. Where a requirement of this standard conflicts with a requirement of IEC 60079-0 or IEC 60079-11, the requirement of this standard shall take precedence. NOTE Group I installation requirements are presently not provided in IEC 60079-14. Group III requirements will be provided in a future edition of IEC 60079-14.

Document History

September 19, 2022
Explosive atmospheres – Part 25: Intrinsically safe electrical systems
A description is not available for this item.
November 4, 2013
Explosive atmospheres - Part 25: Intrinsically safe electrical systems
IEC 60079-25:2010 contains the specific requirements for construction and assessment of intrinsically safe electrical systems, type of protection 'i', intended for use, as a whole or in part, in...
November 15, 2010
Explosive atmospheres -- Part 25: Intrinsically safe electrical systems
IEC 60079-25:2010 contains the specific requirements for construction and assessment of intrinsically safe electrical systems, type of protection 'i', intended for use, as a whole or in part, in...
July 6, 2006
Electrical apparatus for explosive gas atmospheres - Part 25: Intrinsically safe systems
1.1 This part of IEC 60079 contains the specific requirements for construction and assessment of intrinsically safe electrical systems, type of protection "i", intended for use, as a whole or in...
October 5, 2004
Electrical apparatus for explosive gas atmospheres - Part 25: Intrinsically safe systems
1.1 This part of IEC 60079 contains the specific requirements for construction and assessment of intrinsically safe electrical systems, type of protection "i", intended for use, as a whole or in...
March 2, 2004
Electrical apparatus for explosive gas atmospheres - Part 25: Intrinsically safe systems
1.1 This part of IEC 60079 contains the specific requirements for construction and assessment of intrinsically safe electrical systems, type of protection "i", intended for use, as a whole or in...
DSF/FprEN 60079-25
Explosive atmospheres -- Part 25: Intrinsically safe systems
This part of IEC 60079 contains the specific requirements for construction and assessment of intrinsically safe electrical systems, type of protection "i", intended for use, as a whole or in part, in...
Explosive atmospheres -- Part 25: Intrinsically safe electrical systems
This part of IEC 60079 contains the specific requirements for construction and assessment of intrinsically safe electrical systems, type of protection "i", intended for use, as a whole or in part, in...
Advertisement