DS/EN 60079-25/Corr.

Electrical apparatus for explosive gas atmospheres - Part 25: Intrinsically safe systems

inactive
Organization: DS
Publication Date: 6 July 2006
Status: inactive
Page Count: 6
ICS Code (Electrical apparatus for explosive atmospheres): 29.260.20
scope:

1.1 This part of IEC 60079 contains the specific requirements for construction and assessment of intrinsically safe electrical systems, type of protection "i", intended for use, as a whole or in part, in explosive atmospheres in Group II locations. This document is intended for use by the designer of the system who may be a manufacturer, a specialist consultant or a member of the end users staff. 1.2 This standard supplements IEC60079-11 the requirements of which apply to electrical apparatus used in intrinsically safe electrical systems. 1.3 The installation requirements of a Group II system designed in accordance with this standard are specified in IEC 60079-14.

Document History

September 19, 2022
Explosive atmospheres – Part 25: Intrinsically safe electrical systems
A description is not available for this item.
November 4, 2013
Explosive atmospheres - Part 25: Intrinsically safe electrical systems
IEC 60079-25:2010 contains the specific requirements for construction and assessment of intrinsically safe electrical systems, type of protection 'i', intended for use, as a whole or in part, in...
November 15, 2010
Explosive atmospheres -- Part 25: Intrinsically safe electrical systems
IEC 60079-25:2010 contains the specific requirements for construction and assessment of intrinsically safe electrical systems, type of protection 'i', intended for use, as a whole or in part, in...
DS/EN 60079-25/Corr.
July 6, 2006
Electrical apparatus for explosive gas atmospheres - Part 25: Intrinsically safe systems
1.1 This part of IEC 60079 contains the specific requirements for construction and assessment of intrinsically safe electrical systems, type of protection "i", intended for use, as a whole or in...
October 5, 2004
Electrical apparatus for explosive gas atmospheres - Part 25: Intrinsically safe systems
1.1 This part of IEC 60079 contains the specific requirements for construction and assessment of intrinsically safe electrical systems, type of protection "i", intended for use, as a whole or in...
March 2, 2004
Electrical apparatus for explosive gas atmospheres - Part 25: Intrinsically safe systems
1.1 This part of IEC 60079 contains the specific requirements for construction and assessment of intrinsically safe electrical systems, type of protection "i", intended for use, as a whole or in...
Explosive atmospheres -- Part 25: Intrinsically safe systems
This part of IEC 60079 contains the specific requirements for construction and assessment of intrinsically safe electrical systems, type of protection "i", intended for use, as a whole or in part, in...
Explosive atmospheres -- Part 25: Intrinsically safe electrical systems
This part of IEC 60079 contains the specific requirements for construction and assessment of intrinsically safe electrical systems, type of protection "i", intended for use, as a whole or in part, in...
Advertisement