DS/EN ISO 15502/AC

Household refrigerating appliances - Characteristics and test methods

inactive, Most Current
Organization: DS
Publication Date: 20 December 2007
Status: inactive
Page Count: 10
ICS Code (Domestic refrigerating appliances): 97.040.30
scope:

This standard specifies the essential characteristics for household refrigerating appliances cooled by internal natural convection or forced air circulation, which are wholly factory assembled, and lays down the methods of test for the checking of these characteristics. The tests described in this standard are type tests. When it is necessary to verify the performance of a refrigerating appliance of a given type in relation to this standard, all the tests described should be applied to a single unit where practicable.

Document History

DS/EN ISO 15502/AC
December 20, 2007
Household refrigerating appliances - Characteristics and test methods
This standard specifies the essential characteristics for household refrigerating appliances cooled by internal natural convection or forced air circulation, which are wholly factory assembled, and...
November 14, 2005
Household refrigerating appliances - Characteristics and test methods
This standard specifies the essential characteristics for household refrigerating appliances cooled by internal natural convection or forced air circulation, which are wholly factory assembled, and...
Advertisement