GMW16048
PVC, Black, Exterior Weatherable, Elastomeric, Extrusion Molding Compounds
| Organization: | GMW |
| Publication Date: | 1 October 2008 |
| Status: | inactive |
| Page Count: | 5 |
scope:
Material Description. This specification covers the properties of a black, exterior weatherable and elastomeric, Polyvinyl Chloride (PVC), molding compound. These materials are generally processed by extrusion molding processes, but for some simple applications they may be injected, e.g., glass lace molded corners. Materials are delineated by "Type" indicating indention hardness and "Class", indicating compression set and identified in Appendix A, Table A1 and Table A2.
Symbols. The material abbreviation according to ISO 18064 is > (PVC) <.
Identification. PVC materials approved to this specification will be called out on the engineering drawing with the two attributes above, e.g., GMW16048, Type 2, Class C, indicating a 60 ± 5 Shore A hardness PVC with 60% maximum compression set. In addition, if the nominal Shore hardness for a component is different than nominal type stated herein, it shall be called out specifically on the engineering drawing, e.g., Type 4 = 80 ± 5 Shore A, but, 82 Shore D is being used, so 82 ± X Shore A hardness shall be called out.
Typical Applications. Typical applications include, but are not restricted to the following: extruded fixed glass trim.
Remarks. Not applicable.
Document History