DSF/prEN ISO 10304-1

Water quality - Determination of dissolved anions by liquid chromatography of ions - Part 1: Determination of bromide, chloride, fluoride, nitrate, nitrite, phosphate and sulfate (ISO 10304-1:2007)

pending
Organization: DS
Status: pending
Page Count: 26
ICS Code (Examination of water for chemical substances): 13.060.50
scope:

This part of ISO 10304 specifies a method for the determination of dissolved bromide, chloride, fluoride, nitrate, nitrite, orthophosphate and sulfate in water, e.g. drinking water, ground water, surface water, waste water, leachates and marine water by liquid chromatography of ions.
The lower limit of application is W 0,05 mg/l for bromide and for nitrite, and W 0,1 mg/l for chloride, fluoride, nitrate, orthophosphate, and sulfate. The lower limit of application depends on the matrix and the interferences encountered.
The working range may be expanded to lower concentrations (e.g. W 0,01 mg/l) if an appropriate
pre-treatment of the sample (e.g. conditions for trace analyses, pre-concentration technique) is applied, and/or if an ultraviolet (UV) detector (for bromide, nitrate and nitrite) is used.

Document History

May 18, 2009
Water quality - Determination of dissolved anions by liquid chromatography of ions - Part 1: Determination of bromide, chloride, fluoride, nitrate, nitrite, phosphate and sulfate
This part of ISO 10304 specifies a method for the determination of dissolved bromide, chloride, fluoride, nitrate, nitrite, orthophosphate and sulfate in water, e.g. drinking water, ground water,...
May 24, 1996
Water quality - Determination of dissolved fluoride, chloride, nitrite, orthophosphate, bromide, nitrate and sulfate ions, using liquid chromatography of ions - Part 1: Method for water with low contamination
This part of the standard specifies a method for the determination of fluoride, chloride, nitrite, orthophosphate, bromide, nitrate and sulfate in water with a low contamination (e.g. drinking water,...
DSF/prEN ISO 10304-1
Water quality - Determination of dissolved anions by liquid chromatography of ions - Part 1: Determination of bromide, chloride, fluoride, nitrate, nitrite, phosphate and sulfate (ISO 10304-1:2007)
This part of ISO 10304 specifies a method for the determination of dissolved bromide, chloride, fluoride, nitrate, nitrite, orthophosphate and sulfate in water, e.g. drinking water, ground water,...
Advertisement