DS/EN ISO 10304-1
Water quality - Determination of dissolved anions by liquid chromatography of ions - Part 1: Determination of bromide, chloride, fluoride, nitrate, nitrite, phosphate and sulfate
| Organization: | DS |
| Publication Date: | 18 May 2009 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Examination of water for chemical substances): | 13.060.50 |
scope:
This part of ISO 10304 specifies a method for the determination of dissolved bromide, chloride, fluoride, nitrate, nitrite, orthophosphate and sulfate in water, e.g. drinking water, ground water, surface water, waste water, leachates and marine water by liquid chromatography of ions. The lower limit of application is + 0,05 mg/l for bromide and for nitrite, and + 0,1 mg/l for chloride, fluoride, nitrate, orthophosphate and sulfate. The lower limit application depends on the matrix and the interferences encountered. The working range may be expanded to lower concentrations (e.g. + 0,01 mg/l) if an appropriate pre treatment of the sample (e.g. conditions for trace analyses, pre-concentration technique) is applied, and/or if an ultraviolet (UV) detector (for bromide, nitrate and nitrite) is used.
Document History