DSF/FPREN 60794-3-10
Optical fibre cables -- Part 3-10: Outdoor cables - Family specification for duct, directly buried or lashed aerial optical telecommunication cable
| Organization: | DS |
| Status: | inactive |
| Page Count: | 27 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This Family Specification covers Optical Telecommunication Cables to be used in ducts or direct buried applications. The cable may also be used for lashed aerial applications.
Requirements of the Sectional Specification IEC 60794-3 for duct, buried and aerial cables are applicable to cables covered by this standard.
Annex A2 contains requirements that supersede the normal requirements in case the cables are intended to be used in installation governed by the MICE table of ISO/IEC 24702.
Annex B gives information on the lashed aerial application.
Document History