DSF/FPREN 60794-3-10

Optical fibre cables - Part 3-10: Outdoor cables - Family specification for duct, directly buried or lashed aerial optical telecommunication cables

pending
Organization: DS
Status: pending
Page Count: 14
scope:

This part of IEC 60794 which is a family specification covers optical telecommunication cables to be used in ducts or direct buried applications. The cable may also be used for lashed aerial applications. Requirements of the sectional specification IEC 60794-3 for duct, buried and aerial cables are applicable to cables covered by this standard.

Document History

September 21, 2015
Optical fibre cables - Part 3-10: Outdoor cables - Family specification for duct, directly buried or lashed aerial optical telecommunication cables
This part of IEC 60794, which is a family specification, covers optical telecommunication cables to be used in ducts or direct buried applications. The cable may also be used for lashed aerial...
June 11, 2009
Optical fibre cables – Part 3-10: Outdoor cables – Family specification for duct, directly buried and lashed aerial optical telecommunication cables
This part of IEC 60794 which is a family specification covers optical telecommunication cables to be used in ducts or direct buried applications. The cable may also be used for lashed aerial...
July 3, 2002
Optical fibre cables - Part 3-10: Outdoor cables - Family specification for duct and directly buried optical telecommunication cables
This part of IEC 60794 is a family specification that covers optical telecommunication cables to be used in ducts or direct buried applications. Requirements of the sectional specification IEC...
Optical fibre cables -- Part 3-10: Outdoor cables - Family specification for duct, directly buried or lashed aerial optical telecommunication cable
This Family Specification covers Optical Telecommunication Cables to be used in ducts or direct buried applications. The cable may also be used for lashed aerial applications. Requirements of the...
Optical fibre cables -- Part 3-10: Outdoor cables - Family specification for duct, directly buried and lashed aerial optical telecommunication cables
This part of IEC 60794 which is a family specification covers optical telecommunication cables to be used in ducts or direct buried applications. The cable may also be used for lashed aerial...
DSF/FPREN 60794-3-10
Optical fibre cables - Part 3-10: Outdoor cables - Family specification for duct, directly buried or lashed aerial optical telecommunication cables
This part of IEC 60794 which is a family specification covers optical telecommunication cables to be used in ducts or direct buried applications. The cable may also be used for lashed aerial...
Advertisement