DSF/FPREN 61857-21

Electrical insulation systems - Procedures for thermal evaluation -- Part 21: Specific requirements for general-purpose models - Wire-wound applications

inactive
Organization: DS
Status: inactive
Page Count: 17
ICS Code (Insulation systems): 29.080.30
scope:

This part of IEC 61857 describes a general-purpose model (GPM) and a tall channel alternative model (GPM-TC) which can be used for the evaluation of wire-wound electrical insulation systems (EIS) where specific electrotechnical products are not available or required.

Document History

August 25, 2009
Electrical insulation systems - Procedures for thermal evaluation - Part 21: Specific requirements for general-purpose models - Wire-wound applications
This part of IEC 61857 describes a general-purpose model (GPM) and a tall channel alternative model (GPM-TC) which can be used for the evaluation of wire-wound electrical insulation systems (EIS)...
February 23, 2006
Electrical insulation systems - Procedures for thermal evaluation - Part 21: Specific requirements for general-purpose models - Wire-wound applications
This part of IEC 61857 specifies a general-purpose model (GPM) and a tall channel alternative model (GPM-TC) which can be used for the evaluation of wire-wound EIS where specific electrotechnical...
October 11, 1999
Electrical insulation systems - Procedures for thermal evaluation - Part 21: Specific requirements for general-purpose model - Wire-wound applications
This general purpose model (GPM) can be used for the evaluation of wire-wound EIS where specific electrotechnical products are not available or required.
Electrical insulation systems - Procedures for thermal evaluation -- Part 21: Specific requirements for general-purpose models - Wire-wound applications
This part of IEC 61857 describes a general-purpose model (GPM) and a tall channel alternative model (GPM-TC) which can be used for the evaluation of wire-wound electrical insulation systems (EIS)...
DSF/FPREN 61857-21
Electrical insulation systems - Procedures for thermal evaluation -- Part 21: Specific requirements for general-purpose models - Wire-wound applications
This part of IEC 61857 describes a general-purpose model (GPM) and a tall channel alternative model (GPM-TC) which can be used for the evaluation of wire-wound electrical insulation systems (EIS)...

References

Advertisement