DS/EN 61857-21
Electrical insulation systems - Procedures for thermal evaluation - Part 21: Specific requirements for general-purpose models - Wire-wound applications
inactive
| Organization: | DS |
| Publication Date: | 23 February 2006 |
| Status: | inactive |
| Page Count: | 22 |
| ICS Code (Insulation systems): | 29.080.30 |
scope:
This part of IEC 61857 specifies a general-purpose model (GPM) and a tall channel alternative model (GPM-TC) which can be used for the evaluation of wire-wound EIS where specific electrotechnical products are not available or required.
Document History
August 25, 2009
Electrical insulation systems - Procedures for thermal evaluation - Part 21: Specific requirements for general-purpose models - Wire-wound applications
This part of IEC 61857 describes a general-purpose model (GPM) and a tall channel alternative model (GPM-TC) which can be used for the evaluation of wire-wound electrical insulation systems (EIS)...
DS/EN 61857-21
February 23, 2006
Electrical insulation systems - Procedures for thermal evaluation - Part 21: Specific requirements for general-purpose models - Wire-wound applications
This part of IEC 61857 specifies a general-purpose model (GPM) and a tall channel alternative model (GPM-TC) which can be used for the evaluation of wire-wound EIS where specific electrotechnical...
October 11, 1999
Electrical insulation systems - Procedures for thermal evaluation - Part 21: Specific requirements for general-purpose model - Wire-wound applications
This general purpose model (GPM) can be used for the evaluation of wire-wound EIS where specific electrotechnical products are not available or required.
Electrical insulation systems - Procedures for thermal evaluation -- Part 21: Specific requirements for general-purpose models - Wire-wound applications
This part of IEC 61857 describes a general-purpose model (GPM) and a tall channel alternative model (GPM-TC) which can be used for the evaluation of wire-wound electrical insulation systems (EIS)...
Electrical insulation systems - Procedures for thermal evaluation -- Part 21: Specific requirements for general-purpose models - Wire-wound applications
This part of IEC 61857 describes a general-purpose model (GPM) and a tall channel alternative model (GPM-TC) which can be used for the evaluation of wire-wound electrical insulation systems (EIS)...