DSF/FprEN 60626-1

Combined flexible materials for electrical insulation -- Part 1: Definitions and general requirements

pending
Organization: DS
Status: pending
Page Count: 10
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

1.1 Scope This part of IEC 60626 contains the definitions related to and the general requirements to be fulfilled by combined flexible materials for electrical insulation. This standard does not include mica paper, as primary component, covered by IEC 60371, but mica paper may be used as complementary material. Materials which conform to this specification meet established levels of performance. However, the selection of material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.

Document History

June 26, 2012
Combined flexible materials for electrical insulation - Part 1: Definitions and general requirements
Deals with combined flexible insulating materials consisting of two or more different insulating materials laminated together. The components taken into consideration are plastic films and/or fibrous...
January 30, 1997
Combined flexible materials for electrical insulation - Part 1: Definitions and general requirements
This part of IEC 626, contains the definitions related to and the general requirements to be fulfilled by combined flexible materials for electrical insulation. This standard does not include...
February 16, 1996
Combined flexible materials for electrical insulation - Part 1: Definitions and general requirements
This part of IEC 626 contains the definitions related to and the general requirements to be fulfilled by combined flexible materials for electrical insulation. This standard does not include...
DSF/FprEN 60626-1
Combined flexible materials for electrical insulation -- Part 1: Definitions and general requirements
1.1 Scope This part of IEC 60626 contains the definitions related to and the general requirements to be fulfilled by combined flexible materials for electrical insulation. This standard does not...
Advertisement