DS/EN 60626-1
Combined flexible materials for electrical insulation - Part 1: Definitions and general requirements
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 26 June 2012 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
Deals with combined flexible insulating materials consisting of two or more different insulating materials laminated together. The components taken into consideration are plastic films and/or fibrous materials such as papers, woven or non-woven fabrics, impregnated or not impregnated.
Document History
DS/EN 60626-1
June 26, 2012
Combined flexible materials for electrical insulation - Part 1: Definitions and general requirements
Deals with combined flexible insulating materials consisting of two or more different insulating materials laminated together. The components taken into consideration are plastic films and/or fibrous...
January 30, 1997
Combined flexible materials for electrical insulation - Part 1: Definitions and general requirements
This part of IEC 626, contains the definitions related to and the general requirements to be fulfilled by combined flexible materials for electrical insulation. This standard does not include...
February 16, 1996
Combined flexible materials for electrical insulation - Part 1: Definitions and general requirements
This part of IEC 626 contains the definitions related to and the general requirements to be fulfilled by combined flexible materials for electrical insulation. This standard does not include...
Combined flexible materials for electrical insulation -- Part 1: Definitions and general requirements
1.1 Scope This part of IEC 60626 contains the definitions related to and the general requirements to be fulfilled by combined flexible materials for electrical insulation. This standard does not...