NPFC - MIL-DTL-83797
HOSE, RUBBER, LIGHTWEIGHT, MEDIUM PRESSURE, GENERAL SPECIFICATION FOR
| Organization: | NPFC |
| Publication Date: | 20 October 2008 |
| Status: | inactive |
| Page Count: | 25 |
scope:
This specification covers the general requirements for hose, rubber, lightweight, medium pressure, with operating limits of -65 to 250 °F and 200 to 1000 psi suitable for aircraft fuel and oil systems within the limits specified herein.
intended Use:
The hose covered by this specification is military unique due to its ability to operate satisfactorily at pressures up to 1000 psi in a temperature range of -65 °F to 250 °F (-54°C to 121°C)... View More
Document History