NPFC - MIL-H-83797
HOSE, RUBBER, LIGHTWEIGHT, MEDIUM PRESSURE, GENERAL SPECIFICATION FOR
inactive
Buy Now
| Organization: | NPFC |
| Publication Date: | 28 November 1981 |
| Status: | inactive |
| Page Count: | 1 |
Document History
July 7, 2017
HOSE, RUBBER, LIGHTWEIGHT, MEDIUM PRESSURE, GENERAL SPECIFICATION FOR
The hose covered by this specification is military unique due to its ability to operate satisfactorily at pressures up to 1000 psi in a temperature range of -65 °F to 250 °F (-54°C to 121°C) and meet...
March 5, 2010
HOSE, RUBBER, LIGHTWEIGHT, MEDIUM PRESSURE, GENERAL SPECIFICATION FOR
The hose covered by this specification is military unique due to its ability to operate satisfactorily at pressures up to 1000 psi in a temperature range of -65 °F to 250 °F (-54°C to 121°C) and meet...
October 20, 2008
HOSE, RUBBER, LIGHTWEIGHT, MEDIUM PRESSURE, GENERAL SPECIFICATION FOR
The hose covered by this specification is military unique due to its ability to operate satisfactorily at pressures up to 1000 psi in a temperature range of -65 °F to 250 °F (-54°C to 121°C) and meet...
September 18, 2000
HOSE, RUBBER, LIGHTWEIGHT, MEDIUM PRESSURE, GENERAL SPECIFICATION FOR
The hose covered by this specification is military unique due to its ability to operate satisfactorily at pressures up to 1000 psi in a temperature range of −65 °F to 250 °F and meet the...
June 2, 1993
HOSE, RUBBER, LIGHTWEIGHT, MEDIUM PRESSURE, GENERAL SPECIFICATION FOR
The hose is intended for use in aircraft fuel and oil systems at the pressures and temperatures specified in Table II herein. The products are not recommended for vacuum or hydraulic impulse...
MIL-H-83797
November 28, 1981
HOSE, RUBBER, LIGHTWEIGHT, MEDIUM PRESSURE, GENERAL SPECIFICATION FOR
A description is not available for this item.
August 1, 1974
HOSE, RUBBER, LIGHTWEIGHT, MEDIUM PRESSURE, GENERAL SPECIFICATION FOR
A description is not available for this item.