DSF/prEN 257

Mechanical thermostats for gas-burning appliances

inactive
Organization: DS
Status: inactive
Page Count: 37
ICS Code (Temperature-measuring instruments): 17.200.20
scope:

This European Standard specifies the safety, construction and performance requirements for mechanical thermostats intended for use with gas appliances and similar use, hereafter referred to as "thermostats".
This European Standard covers type testing only.
It applies to thermostats controlling the gas flow directly or indirectly through an integral gas valve, and which do not require external electrical energy for their operation.
It applies to thermostats of nominal connection sizes up to and including DN 50 with declared maximum inlet pressures up to and including 500 mbar (50 kPa) for use with one or more fuel gases in accordance with EN 437.
It only applies to thermostats used with gas appliances which are not installed in the open air.
Thermostats dealt with in this standard are intended for control functions.

Document History

October 17, 2022
Mechanical thermostats for gas-burning appliances
EN 13611:2019, Clause 1 applies with the following modification and addition: Modification: The 1st paragraph of EN 13611:2019, Clause 1 is replaced by: This document specifies the safety, design,...
August 5, 2010
Mechanical thermostats for gas-burning appliances
This European Standard specifies the safety, construction and performance requirements for mechanical thermostats intended for use with gas appliances and similar use, hereafter referred to as...
February 26, 1997
Mechanical thermostats for gas-burning appliances
The standard specifies the construction and performance requirements for mechanical thermostats for gas-burning appliances. It also establishes the definitions, test conditions and marking. It...
March 18, 1993
Mechanical thermostats for gas-burning appliances
The standard specifies the construction and performance requirements for mechanical thermostats for gas appliances It also establishes the definitions, test conditions and marking. It applies to...
Mechanical thermostats for gas-burning appliances
This document specifies the safety, construction and performance requirements for mechanical thermostats intended for use with gas appliances and similar use, hereafter referred to as ‘thermostats’....
DSF/prEN 257
Mechanical thermostats for gas-burning appliances
This European Standard specifies the safety, construction and performance requirements for mechanical thermostats intended for use with gas appliances and similar use, hereafter referred to as...
Mechanical thermostats for gas-burning appliances
This European Standard specifies the safety, construction and performance requirements for mechanical thermostats intended for use with gas appliances and similar use, hereafter referred to as...
Advertisement