DS/EN 257

Mechanical thermostats for gas-burning appliances

inactive
Organization: DS
Publication Date: 17 October 2022
Status: inactive
Page Count: 44
ICS Code (Gas fuel burners): 27.060.20
scope:

EN 13611:2019, Clause 1 applies with the following modification and addition: Modification: The 1st paragraph of EN 13611:2019, Clause 1 is replaced by: This document specifies the safety, design, construction, and performance requirements and testing for mechanical thermostats intended for use with gas appliances and similar use, hereafter referred to as "thermostats". This document is applicable to thermostats with declared maximum inlet pressures up to and including 50 kPa and of nominal connection sizes up to and including DN 50 for use with one or more fuel gases. Addition: This document is applicable to thermostats controlling the gas flow directly or indirectly through an integral gas valve. This document applies to thermostats used with gas appliances which are not installed in the open air. Thermostats dealt with in this document are intended for control functions. This document is not applicable to: a) controls which use auxiliary energy (e.g. electrical energy supplied externally); b) an assessment of the control regarding Performance Level (PL) and Safety Integrity Level (SIL). The 4th paragraph of EN 13611:2019, Clause 1 is removed.

Document History

DS/EN 257
October 17, 2022
Mechanical thermostats for gas-burning appliances
EN 13611:2019, Clause 1 applies with the following modification and addition: Modification: The 1st paragraph of EN 13611:2019, Clause 1 is replaced by: This document specifies the safety, design,...
August 5, 2010
Mechanical thermostats for gas-burning appliances
This European Standard specifies the safety, construction and performance requirements for mechanical thermostats intended for use with gas appliances and similar use, hereafter referred to as...
February 26, 1997
Mechanical thermostats for gas-burning appliances
The standard specifies the construction and performance requirements for mechanical thermostats for gas-burning appliances. It also establishes the definitions, test conditions and marking. It...
March 18, 1993
Mechanical thermostats for gas-burning appliances
The standard specifies the construction and performance requirements for mechanical thermostats for gas appliances It also establishes the definitions, test conditions and marking. It applies to...
Mechanical thermostats for gas-burning appliances
This document specifies the safety, construction and performance requirements for mechanical thermostats intended for use with gas appliances and similar use, hereafter referred to as ‘thermostats’....
Mechanical thermostats for gas-burning appliances
This European Standard specifies the safety, construction and performance requirements for mechanical thermostats intended for use with gas appliances and similar use, hereafter referred to as...
Mechanical thermostats for gas-burning appliances
This European Standard specifies the safety, construction and performance requirements for mechanical thermostats intended for use with gas appliances and similar use, hereafter referred to as...
Advertisement